Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
Manufacturer: Microchip Technology
Win Source Part Number: 788604-MIC39301-2.5W
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: MIC39301
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-263-5
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.55V @ 3A
Alternative Parts (Cross-Reference): LT1764EQ-2.5; LT1764EQ-2.5PBF; LT1764EQ-2.5#TR; TS39501CM525;
Introduction Date: March 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.5V 3A TO263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
IC REG LINEAR 2.5V 3A TO263-5
LDO Voltage Regulators 3.0A 1.0% Fixed Voltage LDO + Flag + Shutdown
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC39301-2.5WU-TR-ND | 788604-MIC39301-2.5WU-TR | MIC39301-2.5WU-TR | MIC39301-2.5WU-TR | MIC39301-2.5WU-TR | MIC39301-2.5WU-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC39301-2.5WU-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |