Linear Regulator Controller IC Positive Fixed or Adjustable 1 Output 14-SOIC
Linear Regulator Controller IC Positive Fixed or Adjustable 1 Output 14-SOIC
Linear Regulator Controller IC Positive Fixed or Adjustable 1 Output 14-SOIC
IC LNR REG CTRLR 1OUT 14SOIC
IC LNR REG CTRLR 1OUT 14SOIC
IC LNR REG CTRLR 1OUT 14SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5158YM-TR-ND | MIC5158YM-TR | MIC5158YM-TR | MIC5158YM-TR |
| Product Name | Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; 14-SOIC |