IC REG LDO 5V 0.5A 8SOIC Product overview: MIC5209-5.0BMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5209-5.0BMTR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 037787-MIC5209-5.0BM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 170μA to 25mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MIC5209-5.0BMTR | 037787-MIC5209-5.0BMTR |
| Product Name | 5V 0.5A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5209-5.0BMTR |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; Reel - TR | SOIC; Other; 8-SOIC |
| Output Voltage | 5 volts | 5 volts |
| IOUT | 0.5000 amps | 0.5000 amps |
| Dropout Voltage | 0.6000 volts | 0.6000 volts |