Microchip Technology, Inc. 1.5A Voltage Regulator IC MIC39152WU-TR

Description
IC REG LIN POS ADJ 1.5A TO263-5 Product overview: MIC39152WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39152WU-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LIN POS ADJ 1.5A TO263-5 Product overview: MIC39152WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39152WU-TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC39152WU-TR is a linear voltage regulator designed to provide an adjustable output voltage ranging from 1.24V to 15.5V with a guaranteed output current of 1.5A. It features a maximum dropout voltage of 500mV, making it suitable for low-voltage applications, particularly in converting voltages from 3.3V to 2.5V or lower. The device is characterized by low ground current and fast transient response, requiring only 10µF of output capacitance for stability. Protection features include current limiting, thermal shutdown, and reversed-battery protection, ensuring reliable operation in various conditions. The MIC39152WU-TR is housed in a 5-Pin TO-263 package, which is advantageous for space-constrained designs. This regulator is ideal for applications involving low-voltage digital ICs, microcontrollers, and high-efficiency linear power supplies.

Datasheet Summary
Powered by GS/AI

The MIC39152WU-TR is a linear voltage regulator designed to provide an adjustable output voltage ranging from 1.24V to 15.5V with a guaranteed output current of 1.5A. It features a maximum dropout voltage of 500mV, making it suitable for low-voltage applications, particularly in converting voltages from 3.3V to 2.5V or lower. The device is characterized by low ground current and fast transient response, requiring only 10µF of output capacitance for stability. Protection features include current limiting, thermal shutdown, and reversed-battery protection, ensuring reliable operation in various conditions. The MIC39152WU-TR is housed in a 5-Pin TO-263 package, which is advantageous for space-constrained designs. This regulator is ideal for applications involving low-voltage digital ICs, microcontrollers, and high-efficiency linear power supplies.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A Voltage Regulator IC
776-MIC39152WU-TR
1.5A Voltage Regulator IC 776-MIC39152WU-TR
IC REG LIN POS ADJ 1.5A TO263-5 Product overview: MIC39152WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39152WU-TR can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 1.5A TO263-5 Product overview: MIC39152WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39152WU-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC39152WU-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC39152WU-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC39152WU-TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC39152WU-TR - 884733-MIC39152WU-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC39152WU-TR
884733-MIC39152WU-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC39152WU-TR 884733-MIC39152WU-TR
Manufacturer: Microchip Technology Win Source Part Number: 884733-MIC39152WU-TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5 Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Package: Reel - TR Mounting: Surface Mount Family Name: MIC39152 Categories: Integrated Circuits (ICs) Case / Package: TO-263-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC39152WU TR, MIC39152WU TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884733-MIC39152WU-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC39152
Categories: Integrated Circuits (ICs)
Case / Package: TO-263-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC39152WU TR, MIC39152WU TR-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC39152WU-TR
LDO Voltage Regulators MIC39152WU-TR
LDO Voltage Regulators 1.5A, Adjustable VOUTuCap LDO

LDO Voltage Regulators 1.5A, Adjustable VOUTuCap LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC39152WU-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC39152WU-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC39152WU-TR
IC REG LIN POS ADJ 1.5A TO263-5

IC REG LIN POS ADJ 1.5A TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC39152WU-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC39152WU-TR
PMIC - Voltage Regulators - Linear MIC39152WU-TR
IC REG LIN POS ADJ 1.5A TO263-5

IC REG LIN POS ADJ 1.5A TO263-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC39152WU-TR MIC39152WU-TR-ND 884733-MIC39152WU-TR MIC39152WU-TR MIC39152WU-TR MIC39152WU-TR
Product Name 1.5A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC39152WU-TR LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable
Package Type Other; Tape & Reel (TR) TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-5 TO-263
Output Voltage 1.24 volts 1.24 to 15.5 volts 1.24 volts
IOUT 1 amps 1.5 amps 1.5 amps 1.5 amps
Dropout Voltage 0.5000 to ? volts 0.5000 volts
Unlock Full Specs
to access all available technical data