IC REG LINEAR POS ADJ 1.5A 8MSOP Product overview: MIC49150YMM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49150YMM-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-MSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-MSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1076656-MIC49150YMM-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 30mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
1.5A Adjustable 900mV~5V Positive electrode 6.5V MSOP-8 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR POS ADJ 1.5A 8MSOP
LDO Voltage Regulators Dual Supply, LV 1.5A LDO
IC REG LINEAR POS ADJ 1.5A 8MSOP
IC REG LINEAR POS ADJ 1.5A 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC49150YMM-TR | MIC49150YMM-TR-ND | 1076656-MIC49150YMM-TR | MIC49150YMM-TR | MIC49150YMM-TR | MIC49150YMM-TR | MIC49150YMM-TR | MIC49150YMM-TR |
| Product Name | 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC49150YMM-TR | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-MSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | ||||
| Output Voltage | 0.9000 volts | 0.9000 to 5 volts | 0.9000 volts | 0.9000 to 5 volts | 0.9000 volts | 0.9000 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 6.5 volts | 6.5 volts | 6.5 volts | 6.5 volts | 6.5 volts |