Microchip Technology, Inc. 0.2A LDO Voltage Regulator IC MIC5201YMTR

Description
IC REG LDO ADJ 0.2A 8SOIC Product overview: MIC5201YMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5201YMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 0.2A 8SOIC Product overview: MIC5201YMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5201YMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.2A LDO Voltage Regulator IC
699-MIC5201YMTR
0.2A LDO Voltage Regulator IC 699-MIC5201YMTR
IC REG LDO ADJ 0.2A 8SOIC Product overview: MIC5201YMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5201YMTR can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 0.2A 8SOIC Product overview: MIC5201YMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5201YMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5201YMTR - 058737-MIC5201YMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5201YMTR
058737-MIC5201YMTR
PMIC - PMIC - Voltage Regulators - Linear - MIC5201YMTR 058737-MIC5201YMTR
Manufacturer: Microchip Technology Win Source Part Number: 058737-MIC5201YMTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.27V @ 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.242V Dropout Voltage-Max: 0.4V @ 200mA Operating Supply Current: 400μA to 2mA Maximum Output Voltage: 15.6V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): TL5209DR; LT1118CS8#TR; MIC5201YMTR; MIC5201BM TR; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 058737-MIC5201YMTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.27V @ 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.242V
Dropout Voltage-Max: 0.4V @ 200mA
Operating Supply Current: 400μA to 2mA
Maximum Output Voltage: 15.6V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): TL5209DR; LT1118CS8#TR; MIC5201YMTR; MIC5201BM TR;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5201YMTR 058737-MIC5201YMTR
Product Name 0.2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5201YMTR
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Reel - TR SOIC; Other; 8-SOIC
IOUT 0.2000 amps 0.2000 amps
Dropout Voltage 0.4000 volts 0.4000 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data