Manufacturer: Microchip Technology
Win Source Part Number: 023316-MIC49150YMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.28V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: 0.9 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 30mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 1.5A 8MSOP Product overview: MIC49150YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49150YMM can be used for catalog matching and distributor lookup.
Microchip MIC49150YMM Voltage Regulator
Microchip MIC49150YMM Voltage Regulator
Microchip MIC49150YMM Voltage Regulator
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-MSOP
IC REG LINEAR POS ADJ 1.5A 8MSOP
IC REG LINEAR POS ADJ 1.5A 8MSOP
IC REG LINEAR POS ADJ 1.5A 8MSOP
LDO Voltage Regulators Dual Supply, LV 1.5A LDO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 023316-MIC49150YMM | 776-MIC49150YMM | 9101547P | 9101547 | 576-1228-ND | MIC49150YMM | MIC49150YMM | MIC49150YMM | MIC49150YMM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC49150YMM | 1.5A Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 8-MSOP | Other; Tube | Other; MSOP | Other; Msop | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |||
| Life Cycle Stage | Maturity; Active |