The MIC39150-1.65BU TR is a low-dropout linear voltage regulator designed to provide a fixed output voltage of 1.65V with a minimum output current of 1.5A. It features a maximum dropout voltage of 500mV across the specified temperature range of -40°C to +125°C, making it suitable for applications requiring efficient voltage conversion, such as from 3.3V to 1.65V. This regulator is characterized by low ground current, typically 17mA at 1.5A output, and includes built-in protection features such as current limiting, thermal shutdown, and reversed-battery protection. The device is packaged in a 3-Pin TO-263 format, which is advantageous for space-constrained designs. The MIC39150-1.65BU TR is ideal for powering low-voltage digital ICs, microcontrollers, and other applications where a stable low voltage is critical. It requires only 10µF of output capacitance for stability and fast transient response, making it a reliable choice for high-efficiency linear power supplies and post-regulators in switch-mode power supplies.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
IC REG LINEAR 1.65V 1.5A TO263-3
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC39150-1.65BUTR-ND | MIC39150-1.65BU TR | MIC39150-1.65BU TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |