Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-MLF® (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 884744-MIC47100YML-T
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-MLF® (2x2)
Package: 8-VFDFN Exposed Pad, 8-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC47100
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLF® (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3118-1, 576-3118-2, MIC47100YML TR, 576-3118-6, MIC47100YMLTR
IC REG LINEAR POS ADJ 1A 8MLF Product overview: MIC47100YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC47100YML-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 8MLF
LDO Voltage Regulators 1A High Speed, Low Vin LDO
IC REG LINEAR POS ADJ 1A 8MLF
IC REG LINEAR POS ADJ 1A 8MLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3118-6-ND | 884744-MIC47100YML-TR | 776-MIC47100YML-TR | MIC47100YML-TR | MIC47100YML-TR | MIC47100YML-TR | MIC47100YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC47100YML-TR | 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-MLF® (2x2) | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad, 8-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable |