Manufacturer: Microchip Technology
Win Source Part Number: 114876-MIC5159YM6-TR
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 1.65 V to 5.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Operating Supply Current: 10mA
Linear Regulator Controller IC Positive Adjustable 1 Output SOT-23-6
Linear Regulator Controller IC Positive Adjustable 1 Output SOT-23-6
Linear Regulator Controller IC Positive Adjustable 1 Output SOT-23-6
IC LNR REG CTRLR 1OUT SOT23-6 Product overview: MIC5159YM6-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5159YM6-TR can be used for catalog matching and distributor lookup.
IC LNR REG CTRLR 1OUT SOT23-6
IC LNR REG CTRLR 1OUT SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 114876-MIC5159YM6-TR | 576-2721-6-ND | 757-MIC5159YM6-TR | MIC5159YM6-TR | MIC5159YM6-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5159YM6-TR | Voltage Regulators - Linear Regulator Controllers | SOT23 Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Output Polarity | Positive | Positive | |||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) | SOT23 | SOT23; Other; SOT-23-6 |
| Life Cycle Stage | Maturity; Active | Active | |||
| Special Features | Multiple Outputs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |