IC REG LINEAR 4V 180MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
IC REG LINEAR 4V 180MA SOT23-5
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5207-4.0BM5-TR | MIC5207-4.0BM5-TR | MIC5207-4.0BM5-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage | 4 volts | 4 to ? volts | |
| IOUT | 0.1800 amps | 0.1800 amps | 0.1800 amps |
| IQ | 1.70E-4 amps | 1.70E-4 amps | |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 |