Win Source Part Number: 1226767-MIC39302WU-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 750
Mounting: SMD (SMT)
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 15.5V
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 1.24V
Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): MIC39302WU TR;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-MIC39302WU-DKR,
Base Product Number: MIC39302
Voltage Dropout (Max): 0.55V @ 3A
IC REG LINEAR POS ADJ 3A TO263-5 Product overview: MIC39302WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39302WU-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
IC REG LINEAR POS ADJ 3A TO263-5
LDO Voltage Regulators 3A Adjustable Wide VIN LDO
IC REG LINEAR POS ADJ 3A TO263-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1226767-MIC39302WU-TR | 776-MIC39302WU-TR | 576-3665-6-ND | MIC39302WU-TR | MIC39302WU-TR | MIC39302WU-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-263; Other; Tape & Reel | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |