Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5
IC REG LINEAR POS ADJ 5A TO263-5
IC REG LINEAR POS ADJ 5A TO263-5
IC REG LINEAR POS ADJ 5A TO263-5
LDO Voltage Regulators 5A Low Voltage LDO Regulator
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC37502WU-TR-ND | MIC37502WU-TR | MIC37502WU-TR | MIC37502WU-TR | MIC37502WU-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |