Manufacturer: Microchip Technology
Win Source Part Number: 1076696-MIC5200-5.0Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.35V @ 100mA
Operating Supply Current: 350μA to 1.5mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-MSOP
IC REG LINEAR 5V 100MA 8MSOP Product overview: MIC5200-5.0YMM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5200-5.0YMM-T
IC REG LINEAR 5V 100MA 8MSOP
IC REG LINEAR 5V 100MA 8MSOP
IC REG LINEAR 5V 100MA 8MSOP
LDO Voltage Regulators 100mA, 1% LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1076696-MIC5200-5.0YMM-TR | MIC5200-5.0YMM-TR-ND | 776-MIC5200-5.0YMM-TR | MIC5200-5.0YMM-TR | MIC5200-5.0YMM-TR | 536-MIC5200-5.0YMM-TR | MIC5200-5.0YMM-TR | MIC5200-5.0YMM-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5200-5.0YMM-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR 5V 100MA 8MSOP | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tape & Reel (TR) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |