Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MIC5203-3.0BM4TR |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; TO-253-4, TO-253AA |
| Life Cycle Stage | Active |
| Output Voltage | 3 to ? volts |