Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators MIC5164YMM-TR

Description
Win Source Part Number: 1351830-MIC5164YMM-T R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Package: Tape & Reel Applications: Controller, DDR3, GDDR3/4/5 Standard Package: 2,500 Voltage - Output: Programmable Voltage - Input: 1.35V ~ 6V Number of Outputs: 1 Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC5164
Request a Quote Datasheet
Description
Win Source Part Number: 1351830-MIC5164YMM-T R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Package: Tape & Reel Applications: Controller, DDR3, GDDR3/4/5 Standard Package: 2,500 Voltage - Output: Programmable Voltage - Input: 1.35V ~ 6V Number of Outputs: 1 Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC5164
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1351830-MIC5164YMM-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1351830-MIC5164YMM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1351830-MIC5164YMM-TR
Win Source Part Number: 1351830-MIC5164YMM-T R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Package: Tape & Reel Applications: Controller, DDR3, GDDR3/4/5 Standard Package: 2,500 Voltage - Output: Programmable Voltage - Input: 1.35V ~ 6V Number of Outputs: 1 Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC5164

Win Source Part Number: 1351830-MIC5164YMM-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Package: Tape & Reel
Applications: Controller, DDR3, GDDR3/4/5
Standard Package: 2,500
Voltage - Output: Programmable
Voltage - Input: 1.35V ~ 6V
Number of Outputs: 1
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC5164

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-MIC5164YMM-TR
Power Management IC 750-MIC5164YMM-TR
IC REG CTRLR DDR3 1OUT 10MSOP Product overview: MIC5164YMM-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC5164YMM-TR can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR3 1OUT 10MSOP Product overview: MIC5164YMM-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC5164YMM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - MIC5164YMM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MIC5164YMM-TR
PMIC - Voltage Regulators - Special Purpose MIC5164YMM-TR
IC REG CTRLR DDR3 1OUT 10MSOP

IC REG CTRLR DDR3 1OUT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1351830-MIC5164YMM-TR 750-MIC5164YMM-TR MIC5164YMM-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444548 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.3-RL7 REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722962VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Supervisors - ACS37800KMACTR-030B3-I2C - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details