Manufacturer: Microchip Technology
Win Source Part Number: 1076703-MIC5201-4.8Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 4.8V
Dropout Voltage-Max: 0.4V @ 200mA
Operating Supply Current: 400μA to 2mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC REG LIN 4.8V 200MA SOT223-3 Product overview: MIC5201-4.8YS-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-4.8YS-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
LDO Voltage Regulators 200mA, 1% LDO Regulator
IC REG LDO 4.8V 0.2A SOT223
IC REG LIN 4.8V 200MA SOT223-3
IC REG LIN 4.8V 200MA SOT223-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1076703-MIC5201-4.8YS-TR | 776-MIC5201-4.8YS-TR | MIC5201-4.8YS-TR-ND | MIC5201-4.8YS-TR | MIC5201-4.8YS-TR | 536-MIC5201-4.8YS-TR | MIC5201-4.8YS-TR | MIC5201-4.8YS-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5201-4.8YS-TR | 4.8V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LDO 4.8V 0.2A SOT223 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-223 | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Life Cycle Stage | Maturity; Active | Active | ||||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection |