Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MIC5209-2.5BMTR |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Active |
| Output Voltage | 2.5 to ? volts |