Manufacturer: Microchip Technology
Win Source Part Number: 1076751-MIC5207-1.8Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 180mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 170μA to 3μA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG LIN 1.8V 180MA TSOT23-5 Product overview: MIC5207-1.8YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 180MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 180MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207-1.8YD5-T
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA TSOT-23-5
IC REG LIN 1.8V 180MA TSOT23-5
LDO Voltage Regulators 180mA 3% Low Noise LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA TSOT-23-5
IC REG LIN 1.8V 180MA TSOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1076751-MIC5207-1.8YD5-TR | 776-MIC5207-1.8YD5-TR | MIC5207-1.8YD5-TR-ND | MIC5207-1.8YD5-TR | MIC5207-1.8YD5-TR | MIC5207-1.8YD5-TR | MIC5207-1.8YD5-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5207-1.8YD5-TR | 1.8V 180MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; TSOT-23-5 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Life Cycle Stage | Maturity; Active | Active | |||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |