IC REG LINEAR 3V 100MA 8SOIC Product overview: MIC5200-3.0YM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5200-3.0YM-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1076690-MIC5200-3.0Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.35V @ 100mA
Operating Supply Current: 350μA to 1.5mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 3V 100MA 8SOIC
IC REG LINEAR 3V 100MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
LDO Voltage Regulators 100mA, 1% LDO Regulator
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5200-3.0YM-TR | MIC5200-3.0YM-TR-ND | 1076690-MIC5200-3.0YM-TR | MIC5200-3.0YM-TR | MIC5200-3.0YM-TR | MIC5200-3.0YM-TR | MIC5200-3.0YM-TR |
| Product Name | 3V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5200-3.0YM-TR | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| VIN | 26 volts | 26 volts | 26 volts | ? to 26 volts |