Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5156BM-TR MIC5156BM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788645-MIC5156BM-TR Packaging: Reel package Type: Positive Adjustable Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Voltage - Input: 3 V ~ 36 V Number of Outputs: 1 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.7mA Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788645-MIC5156BM-TR Packaging: Reel package Type: Positive Adjustable Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Voltage - Input: 3 V ~ 36 V Number of Outputs: 1 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.7mA Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5156BM-TR - 788645-MIC5156BM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5156BM-TR
788645-MIC5156BM-TR
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5156BM-TR 788645-MIC5156BM-TR
Manufacturer: Microchip Technology Win Source Part Number: 788645-MIC5156BM-TR Packaging: Reel package Type: Positive Adjustable Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Voltage - Input: 3 V ~ 36 V Number of Outputs: 1 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.7mA Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788645-MIC5156BM-TR
Packaging: Reel package
Type: Positive Adjustable
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Voltage - Input: 3 V ~ 36 V
Number of Outputs: 1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.7mA
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
757-MIC5156BM-TR
Power Management IC 757-MIC5156BM-TR
IC LNR REG CTRLR 1OUT 8SOIC Product overview: MIC5156BM-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5156BM-TR can be used for catalog matching and distributor lookup.

IC LNR REG CTRLR 1OUT 8SOIC Product overview: MIC5156BM-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5156BM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear Regulator Controllers - MIC5156BM-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
MIC5156BM-TR-ND
Voltage Regulators - Linear Regulator Controllers MIC5156BM-TR-ND
Linear Regulator Controller IC Positive Adjustable 1 Output 8-SOIC

Linear Regulator Controller IC Positive Adjustable 1 Output 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - MIC5156BM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
MIC5156BM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers MIC5156BM-TR
IC LNR REG CTRLR 1OUT 8SOIC

IC LNR REG CTRLR 1OUT 8SOIC

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
MIC5156BM-TR
PMIC - Voltage Regulators - Linear Regulator Controllers MIC5156BM-TR
IC LNR REG CTRLR 1OUT 8SOIC

IC LNR REG CTRLR 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 788645-MIC5156BM-TR 757-MIC5156BM-TR MIC5156BM-TR-ND MIC5156BM-TR MIC5156BM-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5156BM-TR Power Management IC Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers PMIC - Voltage Regulators - Linear Regulator Controllers
Output Polarity Positive Positive
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Other; Tape & Reel (TR) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Voltage Regulator IC - 776-A8450KLB - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
PMIC - Voltage Regulators - Linear - ADP150AUJZ-2.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 1916809 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details