Microchip Technology, Inc. 2.5V 3A Voltage Regulator IC MIC39300-2.5WU-TR

Description
IC REG LINEAR 2.5V 3A TO263-3 Product overview: MIC39300-2.5WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39300-2.5WU-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 3A TO263-3 Product overview: MIC39300-2.5WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39300-2.5WU-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 3A Voltage Regulator IC
776-MIC39300-2.5WU-TR
2.5V 3A Voltage Regulator IC 776-MIC39300-2.5WU-TR
IC REG LINEAR 2.5V 3A TO263-3 Product overview: MIC39300-2.5WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39300-2.5WU-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 3A TO263-3 Product overview: MIC39300-2.5WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39300-2.5WU-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1179-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1179-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1179-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1179-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1179-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1179-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1179-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1179-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1179-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC39300-2.5WU-TR - 788603-MIC39300-2.5WU-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC39300-2.5WU-TR
788603-MIC39300-2.5WU-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC39300-2.5WU-TR 788603-MIC39300-2.5WU-TR
Manufacturer: Microchip Technology Win Source Part Number: 788603-MIC39300-2.5W U-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: MIC39300 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-263-3 Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.55V @ 3A Alternative Parts (Cross-Reference): TS39150CM25 RN; TS39150CM25; TS39500CM25; TS39200CM25 RN; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788603-MIC39300-2.5WU-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 3A
Family Name: MIC39300
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-263-3
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.55V @ 3A
Alternative Parts (Cross-Reference): TS39150CM25 RN; TS39150CM25; TS39500CM25; TS39200CM25 RN;
Introduction Date: March 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear - MIC39300-2.5WU-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC39300-2.5WU-TR
Voltage Regulators - Linear MIC39300-2.5WU-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC39300-2.5WU-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC39300-2.5WU-TR
PMIC - Voltage Regulators - Linear MIC39300-2.5WU-TR
IC REG LINEAR 2.5V 3A TO263-3

IC REG LINEAR 2.5V 3A TO263-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC39300-2.5WU-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC39300-2.5WU-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC39300-2.5WU-TR
IC REG LINEAR 2.5V 3A TO263-3

IC REG LINEAR 2.5V 3A TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC39300-2.5WU-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC39300-2.5WU-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC39300-2.5WU-TR
IC REG LINEAR 2.5V 3A TO263-3

IC REG LINEAR 2.5V 3A TO263-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC39300-2.5WU-TR
LDO Voltage Regulators MIC39300-2.5WU-TR
LDO Voltage Regulators 3.0A 1.0% Fixed Voltage LDO

LDO Voltage Regulators 3.0A 1.0% Fixed Voltage LDO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC39300-2.5WU-TR 576-1179-6-ND 788603-MIC39300-2.5WU-TR MIC39300-2.5WU-TR MIC39300-2.5WU-TR MIC39300-2.5WU-TR MIC39300-2.5WU-TR MIC39300-2.5WU-TR
Product Name 2.5V 3A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC39300-2.5WU-TR Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts 2.5 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 16 volts 16 volts ? to 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3959SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 4.5 to 5.5 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-2.75-RL - 860300-ADP3330ART-2.75-RL - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Voltage Regulators - 1223331 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ24251RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details