Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MIC5209-2.5BSTR |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; TO-261-4, TO-261AA |
| Life Cycle Stage | Active |
| Output Voltage | 2.5 to ? volts |