Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5
IC REG LINEAR 4.7V 80MA SOT23-5 Product overview: MIC5203-4.7YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.7V, 80MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-4.7YM5-T
Manufacturer: Microchip Technology
Win Source Part Number: 1076728-MIC5203-4.7Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 4.7V
Dropout Voltage-Max: 0.6V @ 80mA
Operating Supply Current: 750μA to 3mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 80mA, 3% uCapLDO Regulator
IC REG LINEAR 4.7V 80MA SOT23-5
IC REG LINEAR 4.7V 80MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5203-4.7YM5-TR-ND | 776-MIC5203-4.7YM5-TR | 1076728-MIC5203-4.7YM5-TR | MIC5203-4.7YM5-TR | MIC5203-4.7YM5-TR | MIC5203-4.7YM5-TR | MIC5203-4.7YM5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 4.7V 80MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5203-4.7YM5-TR | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |