The MIC5207-1.8YM5-TR is a low-noise linear voltage regulator designed to provide a stable output voltage of 1.8V with a maximum output current of 180 mA. It features an ultra-low dropout voltage, typically 17 mV at light loads and 165 mV at 150 mA, making it suitable for battery-powered applications. The device operates within a supply input voltage range of 2.5V to 16V and offers high output voltage accuracy of better than 3%. Additional features include low quiescent current of 720 µA at 100 mA output, tight load and line regulation, and a logic-controlled enable/shutdown function that reduces power consumption to nearly zero when inactive. The MIC5207 also incorporates current limiting, thermal shutdown, and reversed-battery protection, enhancing its reliability in various applications such as cellular phones, laptops, and consumer electronics. It is available in a compact SOT-23-5 package, making it suitable for space-constrained designs.
IC REG LINEAR 1.8V 180MA SOT23-5 Product overview: MIC5207-1.8YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 180MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 180MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207-1.8YM5-T
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 110805-MIC5207-1.8YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.165V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 180mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 170μA to 3μA
Protection Features: Over Current, Over Temperature, Reverse Polarity
LDO Voltage Regulators 180mA 3% Low Noise LDO
IC REG LINEAR 1.8V 180MA SOT23-5
IC REG LINEAR 1.8V 180MA SOT23-5
IC REG LDO 1.8V 0.18A SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5207-1.8YM5-TR | 576-2745-2-ND | 110805-MIC5207-1.8YM5-TR | MIC5207-1.8YM5-TR | MIC5207-1.8YM5-TR | MIC5207-1.8YM5-TR | 536-MIC5207-1.8YM5-TR | MIC5207-1.8YM5-TR |
| Product Name | 1.8V 180MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5207-1.8YM5-TR | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LDO 1.8V 0.18A SOT23-5 | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | ||
| IOUT | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps | |
| VIN | 16 volts | 16 volts | 16 volts | ? to 16 volts |