Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 50mA 8-MSOP
IC REG LIN 4V/4V 50MA/50MA 8MSOP
IC REG LIN 4V/4V 50MA/50MA 8MSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 50mA 8-MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5208-4.0BMM-TR-ND | MIC5208-4.0BMM-TR | MIC5208-4.0BMM-TR | MIC5208-4.0BMM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |