IC REG LINEAR POS ADJ 3A SPAK-5 Product overview: MIC49300BR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49300BR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A S-PAK-5
Manufacturer: Microchip Technology
Win Source Part Number: 1076663-MIC49300BR
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.4V @ 3A
Operating Supply Current: 50mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 3A SPAK-5
IC REG LINEAR POS ADJ 3A SPAK-5
IC REG LINEAR POS ADJ 3A SPAK-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC49300BR | MIC49300BR-ND | 1076663-MIC49300BR | MIC49300BR | MIC49300BR | MIC49300BR |
| Product Name | 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC49300BR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tube | Other; SPAK-5 (5 Leads + Tab) | Other; S-PAK-5 | Other; SPak-5 (5 leads + Tab) | ||
| Output Voltage | 0.9000 volts | 0.9000 to 5 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| VIN | 6.5 volts | 6.5 volts | 6.5 volts | 6.5 volts |