Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5201-4.8BS

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5201-4.8BS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5201-4.8BS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5201-4.8BS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3

Buy Now Datasheet
Singapore, Singapore
4.8V 200MA Voltage Regulator IC
776-MIC5201-4.8BS
4.8V 200MA Voltage Regulator IC 776-MIC5201-4.8BS
IC REG LIN 4.8V 200MA SOT223-3 Product overview: MIC5201-4.8BS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-4.8BS can be used for catalog matching and distributor lookup.

IC REG LIN 4.8V 200MA SOT223-3 Product overview: MIC5201-4.8BS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-4.8BS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-4.8BS - 1222642-MIC5201-4.8BS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-4.8BS
1222642-MIC5201-4.8BS
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-4.8BS 1222642-MIC5201-4.8BS
Manufacturer: Microchip Technology Win Source Part Number: 1222642-MIC5201-4.8B S Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: SOT-223 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-261-4, TO-261AA Maximum Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: MIC5201 Manufacturer Pack Quantity: 78 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 4.8V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 0.4V at 200mA Current - Quiescent (Iq): 400μA

Manufacturer: Microchip Technology
Win Source Part Number: 1222642-MIC5201-4.8BS
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-261-4, TO-261AA
Maximum Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: MIC5201
Manufacturer Pack Quantity: 78
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 4.8V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.4V at 200mA
Current - Quiescent (Iq): 400μA

Buy Now
PMIC - Voltage Regulators - Linear - MIC5201-4.8BS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5201-4.8BS
PMIC - Voltage Regulators - Linear MIC5201-4.8BS
IC REG LIN 4.8V 200MA SOT223-3

IC REG LIN 4.8V 200MA SOT223-3

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5201-4.8BS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5201-4.8BS
Voltage Regulators - Linear MIC5201-4.8BS
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear - MIC5201-4.8BS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5201-4.8BS
Voltage Regulators - Linear MIC5201-4.8BS
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5201-4.8BS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5201-4.8BS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5201-4.8BS
IC REG LIN 4.8V 200MA SOT223-3

IC REG LIN 4.8V 200MA SOT223-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MIC5201-4.8BS-ND 776-MIC5201-4.8BS 1222642-MIC5201-4.8BS MIC5201-4.8BS MIC5201-4.8BS MIC5201-4.8BS MIC5201-4.8BS
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 4.8V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5201-4.8BS PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA Other; Tube Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data