Manufacturer: Microchip Technology
Win Source Part Number: 848818-MIC5209-3.6YS
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: MIC5209
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5209-3.6YS TR, MIC5209-3.6YS TR-ND, MIC5209-3.6YSTR, MIC5209-3.6YSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
IC REG LIN 3.6V 500MA SOT-223-3
IC REG LIN 3.6V 500MA SOT-223-3
IC REG LIN 3.6V 500MA SOT223-3 Product overview: MIC5209-3.6YS-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-3.6YS-TR
IC REG LIN 3.6V 500MA SOT223-3
IC REG LINEAR 3.6V 500MA SOT223
LDO Voltage Regulators 500mA 1% Low Noise LDO
IC REG LIN 3.6V 500MA SOT223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 848818-MIC5209-3.6YS-TR | 150-MIC5209-3.6YS-TR-ND | 776-MIC5209-3.6YS-TR | MIC5209-3.6YS-TR | 536-MIC5209-3.6YS-TR | MIC5209-3.6YS-TR | MIC5209-3.6YS-TR | MIC5209-3.6YS-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.6YS-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.6V 500MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 3.6V 500MA SOT223 | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Package Type | Other; Reel - TR | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |