Manufacturer: Microchip Technology
Win Source Part Number: 058732-MIC5200-4.8YS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.23V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 4.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 4.8V
Dropout Voltage-Max: 0.35V @ 100mA
Operating Supply Current: 350μA to 1.5mA
Control Protection Features: Over Current, Over Temperature
IC REG LIN 4.8V 100MA SOT223-3 Product overview: MIC5200-4.8YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5200-4.8YS can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
IC REG LIN 4.8V 100MA SOT223-3
IC REG LIN 4.8V 100MA SOT223-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 058732-MIC5200-4.8YS | 776-MIC5200-4.8YS | 576-2360-ND | MIC5200-4.8YS | MIC5200-4.8YS | MIC5200-4.8YS |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5200-4.8YS | 4.8V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-223 | Other; Tube | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Life Cycle Stage | Maturity; Active | Active |