Manufacturer: Microchip Technology
Win Source Part Number: 1222623-MIC5156-3.3Y
Packaging: Tube
Type: Positive Fixed
Supply Current: 2.7mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: MIC5156
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 3V ~ 36V
Linear Regulator Controller IC Positive Fixed 1 Output 8-SOIC
IC LNR REG CTRLR 1OUT 8SOIC Product overview: MIC5156-3.3YM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5156-3.3YM can be used for catalog matching and distributor lookup.
IC LNR REG CTRLR 1OUT 8SOIC
IC LNR REG CTRLR 1OUT 8SOIC
Linear Regulator Controller IC Positive Fixed 1 Output 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1222623-MIC5156-3.3YM | 576-2355-ND | 757-MIC5156-3.3YM | MIC5156-3.3YM | MIC5156-3.3YM | MIC5156-3.3YM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5156-3.3YM | Voltage Regulators - Linear Regulator Controllers | Power Management IC | PMIC - Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | Voltage Regulators - Linear Regulator Controllers |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tube | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| VIN | 3 to 36 volts | 3 to 36 volts | 36 volts |