Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC39500-1.8WU

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1783-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1783-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1783-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC39500-1.8WU - 023294-MIC39500-1.8WU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC39500-1.8WU
023294-MIC39500-1.8WU
PMIC - PMIC - Voltage Regulators - Linear - MIC39500-1.8WU 023294-MIC39500-1.8WU
Manufacturer: Microchip Technology Win Source Part Number: 023294-MIC39500-1.8W U Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.575V @ 5A Operating Supply Current: 50mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 023294-MIC39500-1.8WU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.575V @ 5A
Operating Supply Current: 50mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Singapore, Singapore
1.8V 5A Voltage Regulator IC
776-MIC39500-1.8WU
1.8V 5A Voltage Regulator IC 776-MIC39500-1.8WU
IC REG LINEAR 1.8V 5A TO263-3 Product overview: MIC39500-1.8WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39500-1.8WU can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 5A TO263-3 Product overview: MIC39500-1.8WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39500-1.8WU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC39500-1.8WU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC39500-1.8WU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC39500-1.8WU
IC REG LINEAR 1.8V 5A TO263-3

IC REG LINEAR 1.8V 5A TO263-3

Supplier's Site
Voltage Regulators - Linear - MIC39500-1.8WU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC39500-1.8WU
Voltage Regulators - Linear MIC39500-1.8WU
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC39500-1.8WU - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC39500-1.8WU
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC39500-1.8WU
IC REG LINEAR 1.8V 5A TO263-3

IC REG LINEAR 1.8V 5A TO263-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC39500-1.8WU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC39500-1.8WU
PMIC - Voltage Regulators - Linear MIC39500-1.8WU
IC REG LINEAR 1.8V 5A TO263-3

IC REG LINEAR 1.8V 5A TO263-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 576-1783-5-ND 023294-MIC39500-1.8WU 776-MIC39500-1.8WU MIC39500-1.8WU MIC39500-1.8WU MIC39500-1.8WU MIC39500-1.8WU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC39500-1.8WU 1.8V 5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-3 Other; Tube TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SA-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3308ART-3-REEL7 - 860294-ADP3308ART-3-REEL7 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOT23; Other; SOT-23-5
View Details
2 suppliers
Voltage Regulators - 277015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN1814-6C
IOUT 1.5 amps
View Details
Battery Chargers - BQ2000SN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details