Microchip Technology, Inc. 3.3V Voltage Regulator IC MIC5202-3.3YM-TR

Description
IC REG LINEAR 3.3V/3.3V 8SOIC Product overview: MIC5202-3.3YM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5202-3.3YM-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V/3.3V 8SOIC Product overview: MIC5202-3.3YM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5202-3.3YM-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V Voltage Regulator IC
776-MIC5202-3.3YM-TR
3.3V Voltage Regulator IC 776-MIC5202-3.3YM-TR
IC REG LINEAR 3.3V/3.3V 8SOIC Product overview: MIC5202-3.3YM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5202-3.3YM-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V/3.3V 8SOIC Product overview: MIC5202-3.3YM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5202-3.3YM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5202-3.3YM-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5202-3.3YM-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5202-3.3YM-TR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5202-3.3YM-TR - 804274-MIC5202-3.3YM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5202-3.3YM-TR
804274-MIC5202-3.3YM-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5202-3.3YM-TR 804274-MIC5202-3.3YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 804274-MIC5202-3.3YM -TR Packaging: Reel Mounting Style: SMD Current - Output: 100mA, 100mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V, 3.3V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 26V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.35V at 100mA, 0.35V at 100mA Current - Quiescent (Iq): 1.5mA Part Number Series: MIC5202

Manufacturer: Microchip Technology
Win Source Part Number: 804274-MIC5202-3.3YM-TR
Packaging: Reel
Mounting Style: SMD
Current - Output: 100mA, 100mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V, 3.3V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 26V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.35V at 100mA, 0.35V at 100mA
Current - Quiescent (Iq): 1.5mA
Part Number Series: MIC5202

Buy Now Datasheet
Voltage Regulators - Linear - MIC5202-3.3YM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5202-3.3YM-TR
Voltage Regulators - Linear MIC5202-3.3YM-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5202-3.3YM-TR
PMIC - Voltage Regulators - Linear MIC5202-3.3YM-TR
IC REG LINEAR 3.3V/3.3V 8SOIC

IC REG LINEAR 3.3V/3.3V 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5202-3.3YM-TR
LDO Voltage Regulators MIC5202-3.3YM-TR
LDO Voltage Regulators Dual 100mA, 1% LDO Regulator

LDO Voltage Regulators Dual 100mA, 1% LDO Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5202-3.3YM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5202-3.3YM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5202-3.3YM-TR
IC REG LINEAR 3.3V/3.3V 8SOIC

IC REG LINEAR 3.3V/3.3V 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MIC5202-3.3YM-TR MIC5202-3.3YM-TR-ND 804274-MIC5202-3.3YM-TR MIC5202-3.3YM-TR MIC5202-3.3YM-TR MIC5202-3.3YM-TR MIC5202-3.3YM-TR
Product Name 3.3V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5202-3.3YM-TR Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 26 volts 26 volts 26 volts ? to 26 volts
Unlock Full Specs
to access all available technical data