Microchip Technology, Inc. Voltage Regulators MIC5209-3.3YS-TR

Description
LDO Regulator Pos 3.3V 0.5A
Request a Quote Datasheet
Description
LDO Regulator Pos 3.3V 0.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 9101736P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9101736P
Voltage Regulators 9101736P
LDO Regulator Pos 3.3V 0.5A

LDO Regulator Pos 3.3V 0.5A

Supplier's Site
Voltage Regulators - 1704353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1704353
Voltage Regulators 1704353
LDO Regulator Pos 3.3V 0.5A

LDO Regulator Pos 3.3V 0.5A

Supplier's Site
Voltage Regulators - 9101736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9101736
Voltage Regulators 9101736
LDO Regulator Pos 3.3V 0.5A

LDO Regulator Pos 3.3V 0.5A

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1274-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1274-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1274-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1274-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1274-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1274-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1274-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1274-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1274-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet
Singapore, Singapore
3.3V 500MA Voltage Regulator IC
776-MIC5209-3.3YS-TR
3.3V 500MA Voltage Regulator IC 776-MIC5209-3.3YS-TR
IC REG LIN 3.3V 500MA SOT223-3 Product overview: MIC5209-3.3YS-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-3.3YS-TR can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 500MA SOT223-3 Product overview: MIC5209-3.3YS-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-3.3YS-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.3YS-TR - 101235-MIC5209-3.3YS-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.3YS-TR
101235-MIC5209-3.3YS-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.3YS-TR 101235-MIC5209-3.3YS-TR
Manufacturer: Microchip Technology Win Source Part Number: 101235-MIC5209-3.3YS -TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Family Name: MIC5209 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 170μA to 25mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): AZ1117CH2-3.3TRG1 ; LT1521CST-3.3#PBF; LT1521CST-3.3#TRPBF; LT1521IST-3.3#PBF; Introduction Date: February 08, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 101235-MIC5209-3.3YS-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Family Name: MIC5209
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 170μA to 25mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): AZ1117CH2-3.3TRG1 ; LT1521CST-3.3#PBF; LT1521CST-3.3#TRPBF; LT1521IST-3.3#PBF;
Introduction Date: February 08, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - MIC5209-3.3YS-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5209-3.3YS-TR
Voltage Regulators - Linear MIC5209-3.3YS-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5209-3.3YS-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5209-3.3YS-TR
PMIC - Voltage Regulators - Linear MIC5209-3.3YS-TR
IC REG LIN 3.3V 500MA SOT223-3

IC REG LIN 3.3V 500MA SOT223-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5209-3.3YS-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5209-3.3YS-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5209-3.3YS-TR
IC REG LIN 3.3V 500MA SOT223-3

IC REG LIN 3.3V 500MA SOT223-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5209-3.3YS-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5209-3.3YS-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5209-3.3YS-TR
IC REG LIN 3.3V 500MA SOT223-3

IC REG LIN 3.3V 500MA SOT223-3

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - MIC5209-3.3YS-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
MIC5209-3.3YS-TR
Power Supply Chip >> Linear Voltage Regulators (LDO) MIC5209-3.3YS-TR
75dB@(120Hz) 500mA Fixed 3.3V Positive electrode 16V SOT-223 Linear Voltage Regulators (LDO) ROHS

75dB@(120Hz) 500mA Fixed 3.3V Positive electrode 16V SOT-223 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 9101736P 9101736 576-1274-2-ND 776-MIC5209-3.3YS-TR 101235-MIC5209-3.3YS-TR MIC5209-3.3YS-TR MIC5209-3.3YS-TR MIC5209-3.3YS-TR MIC5209-3.3YS-TR MIC5209-3.3YS-TR
Product Name Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.3YS-TR Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Package Type Other; SOT-223 Other; Sot-223 Other; TO-261-4, TO-261AA Other; Tape & Reel (TR) Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Regulator Category Low dropout voltage
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed Fixed
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 2412882 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
3.3V SSOP Power Management IC - 713-BQ2060A-E619DBQR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Output Voltage 3.3 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP166ACPZN-1.2-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details