Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
IC REG LINEAR 1.65V 1A TO220-3
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC39100-1.65BT | MIC39100-1.65BT |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | TO-220; Other; TO-220-3 | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1.65 to ? volts |