Manufacturer: Microchip Technology
Win Source Part Number: 1076486-MIC39101-5.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.63V @ 1A
Operating Supply Current: 20mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
IC REG LINEAR 5V 1A 8SOIC Product overview: MIC39101-5.0BM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39101-5.0BM can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 1A 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
IC REG LINEAR 5V 1A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1076486-MIC39101-5.0BM | MIC39101-5.0BM-ND | 776-MIC39101-5.0BM | MIC39101-5.0BM | MIC39101-5.0BM | MIC39101-5.0BM | MIC39101-5.0BM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC39101-5.0BM | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tube | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts |