Microchip Technology, Inc. 3.3V 0.15A SOT23 LDO Voltage Regulator IC MIC5206-3.3BM5TR

Description
IC REG LDO 3.3V 0.15A SOT23-5 Product overview: MIC5206-3.3BM5TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5206-3.3BM5TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3.3V 0.15A SOT23-5 Product overview: MIC5206-3.3BM5TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5206-3.3BM5TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.15A SOT23 LDO Voltage Regulator IC
699-MIC5206-3.3BM5TR
3.3V 0.15A SOT23 LDO Voltage Regulator IC 699-MIC5206-3.3BM5TR
IC REG LDO 3.3V 0.15A SOT23-5 Product overview: MIC5206-3.3BM5TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5206-3.3BM5TR can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V 0.15A SOT23-5 Product overview: MIC5206-3.3BM5TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5206-3.3BM5TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5206-3.3BM5TR - 058764-MIC5206-3.3BM5TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5206-3.3BM5TR
058764-MIC5206-3.3BM5TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5206-3.3BM5TR 058764-MIC5206-3.3BM5TR
Manufacturer: Microchip Technology Win Source Part Number: 058764-MIC5206-3.3BM 5TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.165V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Error Flag Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 150μA to 2.5mA Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 058764-MIC5206-3.3BM5TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.165V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Error Flag
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 150μA to 2.5mA
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5206-3.3BM5TR 058764-MIC5206-3.3BM5TR
Product Name 3.3V 0.15A SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5206-3.3BM5TR
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT23; Other; SOT-23-5
Output Voltage 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps
Dropout Voltage 0.3500 volts 0.3500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413468 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
25V TSSOP Power Management IC - 713-BQ20Z45DBT-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A5947GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3.6 amps
VIN 40 volts
View Details