Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5209-3.0YS-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5209-3.0YS-TR is a low-noise linear voltage regulator designed to provide a stable output voltage of 3.0V with a maximum output current of 500mA. It features a low dropout voltage of 500mV at full load, ensuring efficient operation in battery-powered applications. The device is characterized by tight load and line regulation, achieving an output accuracy of 1%. This regulator includes several protective features such as current limiting, thermal shutdown, and reversed-battery protection, enhancing its reliability in various applications. It is available in a compact SOT-223 package, making it suitable for space-constrained designs. The MIC5209 is ideal for use in portable devices, including laptops, notebooks, and consumer electronics, as well as in power supply circuits for DC/DC modules.

Datasheet Summary
Powered by GS/AI

The MIC5209-3.0YS-TR is a low-noise linear voltage regulator designed to provide a stable output voltage of 3.0V with a maximum output current of 500mA. It features a low dropout voltage of 500mV at full load, ensuring efficient operation in battery-powered applications. The device is characterized by tight load and line regulation, achieving an output accuracy of 1%. This regulator includes several protective features such as current limiting, thermal shutdown, and reversed-battery protection, enhancing its reliability in various applications. It is available in a compact SOT-223 package, making it suitable for space-constrained designs. The MIC5209 is ideal for use in portable devices, including laptops, notebooks, and consumer electronics, as well as in power supply circuits for DC/DC modules.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5209-3.0YS-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5209-3.0YS-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5209-3.0YS-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet
Singapore, Singapore
3V 500MA Voltage Regulator IC
776-MIC5209-3.0YS-TR
3V 500MA Voltage Regulator IC 776-MIC5209-3.0YS-TR
IC REG LINEAR 3V 500MA SOT223-3 Product overview: MIC5209-3.0YS-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-3.0YS-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 500MA SOT223-3 Product overview: MIC5209-3.0YS-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-3.0YS-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.0YS-TR - 884762-MIC5209-3.0YS-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.0YS-TR
884762-MIC5209-3.0YS-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.0YS-TR 884762-MIC5209-3.0YS-TR
Manufacturer: Microchip Technology Win Source Part Number: 884762-MIC5209-3.0YS -TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: MIC5209 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5209-3.0YS TR, MIC5209-3.0YS TR-ND, MIC5209-3.0YSTR, MIC5209-3.0YSTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884762-MIC5209-3.0YS-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5209
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5209-3.0YS TR, MIC5209-3.0YS TR-ND, MIC5209-3.0YSTR, MIC5209-3.0YSTR-ND

Buy Now Datasheet
Voltage Regulators - Linear - MIC5209-3.0YS-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5209-3.0YS-TR
Voltage Regulators - Linear MIC5209-3.0YS-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5209-3.0YS-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5209-3.0YS-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5209-3.0YS-TR
IC REG LINEAR 3V 500MA SOT223-3

IC REG LINEAR 3V 500MA SOT223-3

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5209-3.0YS-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5209-3.0YS-TR
PMIC - Voltage Regulators - Linear MIC5209-3.0YS-TR
IC REG LINEAR 3V 500MA SOT223-3

IC REG LINEAR 3V 500MA SOT223-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5209-3.0YS-TR
LDO Voltage Regulators MIC5209-3.0YS-TR
LDO Voltage Regulators 500mA 1% Low Noise LDO

LDO Voltage Regulators 500mA 1% Low Noise LDO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5209-3.0YS-TR-ND 776-MIC5209-3.0YS-TR 884762-MIC5209-3.0YS-TR MIC5209-3.0YS-TR MIC5209-3.0YS-TR MIC5209-3.0YS-TR MIC5209-3.0YS-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.0YS-TR Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA Other; Tape & Reel (TR) Other; SOT-223-3 Other; TO-261-4, TO-261AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data