IC REG LINEAR 2.5V 3A TO220-3 Product overview: MIC39300-2.5WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39300-2.5WT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 099088-MIC39300-2.5W
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.385V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.55V @ 3A
Operating Supply Current: 20mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
IC REG LINEAR 2.5V 3A TO220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
IC REG LINEAR 2.5V 3A TO220-3
IC REG LINEAR 2.5V 3A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC39300-2.5WT | 099088-MIC39300-2.5WT | 576-2308-ND | MIC39300-2.5WT | MIC39300-2.5WT | MIC39300-2.5WT | MIC39300-2.5WT |
| Product Name | 2.5V 3A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC39300-2.5WT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tube | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| VIN | 16 volts | 16 volts | 16 volts | ? to 16 volts | 16 volts |