IC REG LINEAR 1.65V 1A TO263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263-3
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC39100-1.65BU-TR | MIC39100-1.65BU-TR |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| IOUT | 1 amps | 1 amps |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |
| Life Cycle Stage | Discontinued at Digi-Key |