Microchip Technology, Inc. 5V 180MA SOT23 Voltage Regulator IC MIC5207-5.0BM5-TR

Description
IC REG LINEAR 5V 180MA SOT23-5 Product overview: MIC5207-5.0BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 180MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 180MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207-5.0BM5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 180MA SOT23-5 Product overview: MIC5207-5.0BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 180MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 180MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207-5.0BM5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 180MA SOT23 Voltage Regulator IC
776-MIC5207-5.0BM5-TR
5V 180MA SOT23 Voltage Regulator IC 776-MIC5207-5.0BM5-TR
IC REG LINEAR 5V 180MA SOT23-5 Product overview: MIC5207-5.0BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 180MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 180MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207-5.0BM5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 180MA SOT23-5 Product overview: MIC5207-5.0BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 180MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 180MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207-5.0BM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5207-5.0BM5-TR - 788661-MIC5207-5.0BM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5207-5.0BM5-TR
788661-MIC5207-5.0BM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5207-5.0BM5-TR 788661-MIC5207-5.0BM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 788661-MIC5207-5.0BM 5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 180mA Family Name: MIC5207 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 170μA ~ 3μA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-23-5 Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.4V @ 150mA Alternative Parts (Cross-Reference): LP2985AIM5X-5.0; LP2985-50D; LP2985-50D-G; TS5215CX550 RF; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788661-MIC5207-5.0BM5-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 180mA
Family Name: MIC5207
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 170μA ~ 3μA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-23-5
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.4V @ 150mA
Alternative Parts (Cross-Reference): LP2985AIM5X-5.0; LP2985-50D; LP2985-50D-G; TS5215CX550 RF;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Linear - MIC5207-5.0BM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5207-5.0BM5-TR
PMIC - Voltage Regulators - Linear MIC5207-5.0BM5-TR
IC REG LINEAR 5V 180MA SOT23-5

IC REG LINEAR 5V 180MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5207-5.0BM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5207-5.0BM5-TR
Voltage Regulators - Linear MIC5207-5.0BM5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5207-5.0BM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5207-5.0BM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5207-5.0BM5-TR
IC REG LINEAR 5V 180MA SOT23-5

IC REG LINEAR 5V 180MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MIC5207-5.0BM5-TR 788661-MIC5207-5.0BM5-TR MIC5207-5.0BM5-TR MIC5207-5.0BM5-TR MIC5207-5.0BM5-TR
Product Name 5V 180MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5207-5.0BM5-TR PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Output Voltage 5 volts 5 volts 5 to ? volts 5 volts
IOUT 0.1800 amps 0.1800 amps 0.1800 amps 0.1800 amps 0.1800 amps
VIN 16 volts ? to 16 volts
Unlock Full Specs
to access all available technical data