Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-7
IC REG LINEAR 0.9V 5A TO263-7
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC49500-0.9WU TR | MIC49500-0.9WU TR |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 0.9000 to ? volts | |
| IOUT | 5 amps | 5 amps |