Microchip Technology, Inc. Voltage Regulators MIC5200-5.0YS

Description
100mA, 1% LDO Regulator MIC5200-5.0YS
Request a Quote Datasheet
Description
100mA, 1% LDO Regulator MIC5200-5.0YS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 9101442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9101442
Voltage Regulators 9101442
100mA, 1% LDO Regulator MIC5200-5.0YS

100mA, 1% LDO Regulator MIC5200-5.0YS

Supplier's Site
Voltage Regulators - 9101442P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9101442P
Voltage Regulators 9101442P
100mA, 1% LDO Regulator MIC5200-5.0YS

100mA, 1% LDO Regulator MIC5200-5.0YS

Supplier's Site
Voltage Regulators - 1445894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1445894
Voltage Regulators 1445894
100mA, 1% LDO Regulator MIC5200-5.0YS

100mA, 1% LDO Regulator MIC5200-5.0YS

Supplier's Site
Singapore, Singapore
5V 100MA Voltage Regulator IC
776-MIC5200-5.0YS
5V 100MA Voltage Regulator IC 776-MIC5200-5.0YS
IC REG LINEAR 5V 100MA SOT223-3 Product overview: MIC5200-5.0YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5200-5.0YS can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 100MA SOT223-3 Product overview: MIC5200-5.0YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5200-5.0YS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3380-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3380-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3380-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5200-5.0YS - 023323-MIC5200-5.0YS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5200-5.0YS
023323-MIC5200-5.0YS
PMIC - PMIC - Voltage Regulators - Linear - MIC5200-5.0YS 023323-MIC5200-5.0YS
Manufacturer: Microchip Technology Win Source Part Number: 023323-MIC5200-5.0YS Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.23V @ 100mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.35V @ 100mA Operating Supply Current: 350μA to 1.5mA Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): LM2937IMP-5.0/NOPB; MIC2954-03WSTR; MIC2954-02WS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 023323-MIC5200-5.0YS
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.23V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.35V @ 100mA
Operating Supply Current: 350μA to 1.5mA
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LM2937IMP-5.0/NOPB; MIC2954-03WSTR; MIC2954-02WS;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - MIC5200-5.0YS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5200-5.0YS
Voltage Regulators - Linear MIC5200-5.0YS
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5200-5.0YS - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5200-5.0YS
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5200-5.0YS
IC REG LINEAR 5V 100MA SOT223-3

IC REG LINEAR 5V 100MA SOT223-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5200-5.0YS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5200-5.0YS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5200-5.0YS
IC REG LINEAR 5V 100MA SOT223-3

IC REG LINEAR 5V 100MA SOT223-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5200-5.0YS
LDO Voltage Regulators MIC5200-5.0YS
LDO Voltage Regulators 100mA, 1% LDO Regulator

LDO Voltage Regulators 100mA, 1% LDO Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5200-5.0YS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5200-5.0YS
PMIC - Voltage Regulators - Linear MIC5200-5.0YS
IC REG LINEAR 5V 100MA SOT223-3

IC REG LINEAR 5V 100MA SOT223-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 9101442 9101442P 776-MIC5200-5.0YS 576-3380-5-ND 023323-MIC5200-5.0YS MIC5200-5.0YS MIC5200-5.0YS MIC5200-5.0YS MIC5200-5.0YS MIC5200-5.0YS
Product Name Voltage Regulators Voltage Regulators 5V 100MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5200-5.0YS Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Category Low dropout voltage
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; Sot-223 Other; SOT-223 Other; Tube Other; TO-261-4, TO-261AA Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
IQ 0.0015 amps 0.0015 amps 1.00E-8 amps 3.50E-4 amps 3.50E-4 amps 3.50E-4 amps
Output Voltage 5 volts 5 volts 5 volts 5 to ? volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 7106310 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Battery Chargers - BQ24072TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - 5962-9583901QPA - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.7500 amps
View Details