Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC49200-1.2WR TR MIC49200-1.2WR TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076657-MIC49200-1.2 WR TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: S-PAK-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.625V @ 2A Operating Supply Current: 30mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076657-MIC49200-1.2 WR TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: S-PAK-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.625V @ 2A Operating Supply Current: 30mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC49200-1.2WR TR - 1076657-MIC49200-1.2WR TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC49200-1.2WR TR
1076657-MIC49200-1.2WR TR
PMIC - PMIC - Voltage Regulators - Linear - MIC49200-1.2WR TR 1076657-MIC49200-1.2WR TR
Manufacturer: Microchip Technology Win Source Part Number: 1076657-MIC49200-1.2 WR TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: S-PAK-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.625V @ 2A Operating Supply Current: 30mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076657-MIC49200-1.2WR TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.625V @ 2A
Operating Supply Current: 30mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1.2V 2A Voltage Regulator IC
776-MIC49200-1.2WR TR
1.2V 2A Voltage Regulator IC 776-MIC49200-1.2WR TR
IC REG LINEAR 1.2V 2A SPAK-5 Product overview: MIC49200-1.2WR TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49200-1.2WR TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 2A SPAK-5 Product overview: MIC49200-1.2WR TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49200-1.2WR TR can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear - MIC49200-1.2WR TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC49200-1.2WR TR
Voltage Regulators - Linear MIC49200-1.2WR TR
Linear Voltage Regulator IC Positive Fixed 1 Output 2A S-PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 2A S-PAK-5

Buy Now
PMIC - Voltage Regulators - Linear - MIC49200-1.2WR TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC49200-1.2WR TR
PMIC - Voltage Regulators - Linear MIC49200-1.2WR TR
IC REG LINEAR 1.2V 2A SPAK-5

IC REG LINEAR 1.2V 2A SPAK-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1076657-MIC49200-1.2WR TR 776-MIC49200-1.2WR TR MIC49200-1.2WR TR MIC49200-1.2WR TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC49200-1.2WR TR 1.2V 2A Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; S-PAK-5 Other; Tape & Reel (TR) Other; SPak-5 (5 leads + Tab)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CS52015-3GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Voltage Regulators - 1914281 - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; μmax
View Details
Battery Chargers - BQ25120YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multi-Output Regulator - A8450KLBTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin SOIC
View Details
8 suppliers