Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
IC REG LINEAR 3V 100MA 8SOIC Product overview: MIC5200-3.0BM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5200-3.0BM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 135478-MIC5200-3.0BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.23V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.35V @ 100mA
Operating Supply Current: 350μA to 1.5mA
Protection Features: Over Current, Over Temperature
IC REG LINEAR 3V 100MA 8SOIC
IC REG LINEAR 3V 100MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5200-3.0BM-ND | 776-MIC5200-3.0BM | 135478-MIC5200-3.0BM | MIC5200-3.0BM | MIC5200-3.0BM | MIC5200-3.0BM | MIC5200-3.0BM |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 100MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5200-3.0BM | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Bulk | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |