Manufacturer: Microchip Technology
Win Source Part Number: 1076637-MIC47100-08Y
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-EP
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.25V @ 1A
Operating Supply Current: 6μA
PSRR: 80dB to 45dB (1kHz to 500kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MSOP-EP
IC REG LINEAR 0.8V 1A 8MSOP Product overview: MIC47100-08YMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC47100-08YMME can be used for catalog matching and distributor lookup.
IC REG LINEAR 0.8V 1A 8MSOP
LDO Voltage Regulators 1A High Speed, Low Vin LDO
IC REG LINEAR 0.8V 1A 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1076637-MIC47100-08YMME | 576-3113-5-ND | 776-MIC47100-08YMME | MIC47100-08YMME | MIC47100-08YMME | MIC47100-08YMME |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC47100-08YMME | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 0.8V 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 8-MSOP-EP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; Tube | |||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |