Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC39101-3.0BM

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC39101-3.0BM is a low dropout linear voltage regulator capable of delivering a guaranteed output current of 1A. It features a fixed output voltage of 3.0V and has a typical dropout voltage of 410 mV at 1A load, making it suitable for applications requiring efficient voltage conversion from higher voltages. The device is housed in an 8-lead SOIC package, which allows for a compact design. This regulator includes essential protection features such as current limiting, thermal shutdown, and reversed-battery protection, ensuring reliable operation in various conditions. It is designed for use in applications like PC add-in cards, multimedia supplies, and battery chargers, where low ground current and fast transient response are critical. The MIC39101-3.0BM is particularly recommended for converting from 5V to 3.0V, making it a versatile choice for engineers looking for a dependable voltage regulation solution.

Datasheet Summary
Powered by GS/AI

The MIC39101-3.0BM is a low dropout linear voltage regulator capable of delivering a guaranteed output current of 1A. It features a fixed output voltage of 3.0V and has a typical dropout voltage of 410 mV at 1A load, making it suitable for applications requiring efficient voltage conversion from higher voltages. The device is housed in an 8-lead SOIC package, which allows for a compact design. This regulator includes essential protection features such as current limiting, thermal shutdown, and reversed-battery protection, ensuring reliable operation in various conditions. It is designed for use in applications like PC add-in cards, multimedia supplies, and battery chargers, where low ground current and fast transient response are critical. The MIC39101-3.0BM is particularly recommended for converting from 5V to 3.0V, making it a versatile choice for engineers looking for a dependable voltage regulation solution.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC39101-3.0BM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC39101-3.0BM-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC39101-3.0BM-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC39101-3.0BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC39101-3.0BM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC39101-3.0BM
IC REG LINEAR 3V 1A 8SOIC

IC REG LINEAR 3V 1A 8SOIC

Supplier's Site
Voltage Regulators - Linear - MIC39101-3.0BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC39101-3.0BM
Voltage Regulators - Linear MIC39101-3.0BM
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC39101-3.0BM
PMIC - Voltage Regulators - Linear MIC39101-3.0BM
IC REG LINEAR 3V 1A 8SOIC

IC REG LINEAR 3V 1A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC39101-3.0BM-ND MIC39101-3.0BM MIC39101-3.0BM MIC39101-3.0BM
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data