Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5203-3.6YM4-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2729-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2729-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2729-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2729-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2729-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2729-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2729-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2729-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2729-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Buy Now Datasheet
Singapore, Singapore
3.6V 80MA Voltage Regulator IC
776-MIC5203-3.6YM4-TR
3.6V 80MA Voltage Regulator IC 776-MIC5203-3.6YM4-TR
IC REG LINEAR 3.6V 80MA SOT143 Product overview: MIC5203-3.6YM4-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-3.6YM4-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.6V 80MA SOT143 Product overview: MIC5203-3.6YM4-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-3.6YM4-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-3.6YM4-TR - 1076719-MIC5203-3.6YM4-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-3.6YM4-TR
1076719-MIC5203-3.6YM4-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-3.6YM4-TR 1076719-MIC5203-3.6YM4-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076719-MIC5203-3.6Y M4-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-143 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.6V Dropout Voltage-Max: 0.6V @ 80mA Operating Supply Current: 750μA to 3mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076719-MIC5203-3.6YM4-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-143
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.6V
Dropout Voltage-Max: 0.6V @ 80mA
Operating Supply Current: 750μA to 3mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5203-3.6YM4-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5203-3.6YM4-TR
PMIC - Voltage Regulators - Linear MIC5203-3.6YM4-TR
IC REG LINEAR 3.6V 80MA SOT143

IC REG LINEAR 3.6V 80MA SOT143

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5203-3.6YM4-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5203-3.6YM4-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5203-3.6YM4-TR
IC REG LINEAR 3.6V 80MA SOT143

IC REG LINEAR 3.6V 80MA SOT143

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5203-3.6YM4-TR
LDO Voltage Regulators MIC5203-3.6YM4-TR
LDO Voltage Regulators 80mA, 3% uCapLDO Regulator

LDO Voltage Regulators 80mA, 3% uCapLDO Regulator

Buy Now Datasheet
IC REG LDO 3.6V 80MA SOT143 - 536-MIC5203-3.6YM4-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 3.6V 80MA SOT143
536-MIC5203-3.6YM4-TR
IC REG LDO 3.6V 80MA SOT143 536-MIC5203-3.6YM4-TR
IC REG LDO 3.6V 80MA SOT143

IC REG LDO 3.6V 80MA SOT143

Supplier's Site
Voltage Regulators - Linear - MIC5203-3.6YM4-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5203-3.6YM4-TR
Voltage Regulators - Linear MIC5203-3.6YM4-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 576-2729-6-ND 776-MIC5203-3.6YM4-TR 1076719-MIC5203-3.6YM4-TR MIC5203-3.6YM4-TR MIC5203-3.6YM4-TR MIC5203-3.6YM4-TR 536-MIC5203-3.6YM4-TR MIC5203-3.6YM4-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.6V 80MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5203-3.6YM4-TR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators IC REG LDO 3.6V 80MA SOT143 Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; TO-253-4, TO-253AA Other; Tape & Reel (TR) Other; SOT-143 Other; TO-253-4, TO-253AA Other; TO-253-4, TO-253AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data