Manufacturer: Microchip Technology
Win Source Part Number: 058734-MIC5201-3.3YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 200mA
Operating Supply Current: 400μA to 2mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
IC REG LINEAR 3.3V 200MA 8SOIC Product overview: MIC5201-3.3YM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-3.3YM can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
IC REG LINEAR 3.3V 200MA 8SOIC
IC REG LINEAR 3.3V 200MA 8SOIC
LDO Voltage Regulators 200mA, 1% LDO Regulator
IC REG LINEAR 3.3V 200MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 058734-MIC5201-3.3YM | 776-MIC5201-3.3YM | MIC5201-3.3YM-ND | MIC5201-3.3YM | MIC5201-3.3YM | MIC5201-3.3YM | MIC5201-3.3YM | MIC5201-3.3YM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5201-3.3YM | 3.3V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOIC; Other; 8-SOIC | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | Active |