Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP
IC REG LINEAR 3.3V 750MA 8-MSOP
IC REG LINEAR 3.3V 750MA 8-MSOP
IC REG LINEAR 3.3V 750MA 8MSOP Product overview: MIC3975-3.3YMM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC3975-3.3YMM-T
LDO Voltage Regulators 750mA uCap LDO in Power
IC REG LINEAR 3.3V 750MA 8MSOP
IC REG LINEAR 3.3V 750MA 8MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP
IC REG LINEAR 3.3V 750MA 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 150-MIC3975-3.3YMM-TR-ND | 776-MIC3975-3.3YMM-TR | MIC3975-3.3YMM-TR | 536-MIC3975-3.3YMM-TR | MIC3975-3.3YMM-TR | MIC3975-3.3YMM-TR | MIC3975-3.3YMM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 750MA Voltage Regulator IC | LDO Voltage Regulators | IC REG LINEAR 3.3V 750MA 8MSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tape & Reel (TR) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |